Vishay Intertechnology, Inc. RES .62 OHM 5% SILICONE WW CW010R6200JE733

Description
RES .62ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES .62ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .62 OHM 5% SILICONE WW - CW010R6200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 5% SILICONE WW
CW010R6200JE733
RES .62 OHM 5% SILICONE WW CW010R6200JE733
RES .62ohm 5% SILICONE WW

RES .62ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R6200JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6200JE733-ND
Through Hole Resistors CW010R6200JE733-ND
620 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

620 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .62 5% E73 E3 Vishay - 70P3488 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .62 5% E73 E3 Vishay
70P3488
Cw-10-3 .62 5% E73 E3 Vishay 70P3488
CW-10-3 .62 5% E73 e3

CW-10-3 .62 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R6200JE733 CW010R6200JE733-ND 70P3488
Product Name RES .62 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 .62 5% E73 E3 Vishay
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details