Vishay Precision Group RES .1 OHM 5% SILICONE WW CW010R1000JE12

Description
RES .1ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES .1ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .1 OHM 5% SILICONE WW - CW010R1000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 5% SILICONE WW
CW010R1000JE12
RES .1 OHM 5% SILICONE WW CW010R1000JE12
RES .1ohm 5% SILICONE WW

RES .1ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R1000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1000JE12-ND
Through Hole Resistors CW010R1000JE12-ND
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk - 70201323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
70201323
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk 70201323
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 0.1 Ohm, 10W, ±5%; Resistance Vishay - 70P3225 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 10W, ±5%; Resistance Vishay
70P3225
Wirewound Resistor, 0.1 Ohm, 10W, ±5%; Resistance Vishay 70P3225
WIREWOUND RESISTOR, 0.1 OHM, 10W, ±5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 10W, ±5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 31362896 - Radwell International
Willingboro, NJ, United States
Resistor
31362896
Resistor 31362896
RESISTOR, AXIAL, WIREWOUND, .1 OHM, 10W, 5%, 9.5X47.6 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, .1 OHM, 10W, 5%, 9.5X47.6 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Through Hole Resistors - CW010R1000JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1000JE12
Through Hole Resistors CW010R1000JE12
RES 0.1 OHM 13W 5% AXIAL

RES 0.1 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CW010R1000JE12 CW010R1000JE12-ND 70201323 70P3225 31362896 CW010R1000JE12
Product Name RES .1 OHM 5% SILICONE WW Through Hole Resistors Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk Wirewound Resistor, 0.1 Ohm, 10W, ±5%; Resistance Vishay Resistor Through Hole Resistors
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers