Vishay Intertechnology, Inc. RES 9K OHM 13W 5% WW AXIAL CW0109K000JE733

Description
RES 9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 13W 5% WW AXIAL - CW0109K000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 13W 5% WW AXIAL
CW0109K000JE733
RES 9K OHM 13W 5% WW AXIAL CW0109K000JE733
RES 9Kohm 13W 5% WW AXIAL

RES 9Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0109K000JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K000JE733-ND
Through Hole Resistors CW0109K000JE733-ND
9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9K 5% E73 E3 Vishay - 70P5647 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9K 5% E73 E3 Vishay
70P5647
Cw-10-3 9K 5% E73 E3 Vishay 70P5647
CW-10-3 9K 5% E73 e3

CW-10-3 9K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109K000JE733 CW0109K000JE733-ND 70P5647
Product Name RES 9K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 9K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers