Vishay Intertechnology, Inc. RES .47 OHM 13W 5% WW AXIAL CW010R4700JE73

Description
RES .47ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .47ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .47 OHM 13W 5% WW AXIAL - CW010R4700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 13W 5% WW AXIAL
CW010R4700JE73
RES .47 OHM 13W 5% WW AXIAL CW010R4700JE73
RES .47ohm 13W 5% WW AXIAL

RES .47ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R4700JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4700JE73-ND
Through Hole Resistors CW010R4700JE73-ND
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .47 5% E73 E3 Vishay - 70P3432 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .47 5% E73 E3 Vishay
70P3432
Cw-10 .47 5% E73 E3 Vishay 70P3432
CW-10 .47 5% E73 e3

CW-10 .47 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R4700JE73 CW010R4700JE73-ND 70P3432
Product Name RES .47 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 .47 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details