Vishay Intertechnology, Inc. Through Hole Resistors CW010R1200JE12

Description
120 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1200JE12-ND
Through Hole Resistors CW010R1200JE12-ND
120 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1200JE12
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1200JE12
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 .12 5% E12 E3 Vishay - 70P3240 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .12 5% E12 E3 Vishay
70P3240
Cw-10 .12 5% E12 E3 Vishay 70P3240
CW-10 .12 5% e12 E3

CW-10 .12 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R1200JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1200JE12
Through Hole Resistors CW010R1200JE12
RES 0.12 OHM 13W 5% AXIAL

RES 0.12 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1200JE12-ND CW010R1200JE12 70P3240 CW010R1200JE12
Product Name Through Hole Resistors Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10 .12 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details