Vishay Intertechnology, Inc. RES 91 OHM 13W 5% WW AXIAL CW01091R00JE733

Description
RES 91ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 91ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 13W 5% WW AXIAL - CW01091R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 13W 5% WW AXIAL
CW01091R00JE733
RES 91 OHM 13W 5% WW AXIAL CW01091R00JE733
RES 91ohm 13W 5% WW AXIAL

RES 91ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01091R00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01091R00JE733-ND
Through Hole Resistors CW01091R00JE733-ND
91 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

91 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 91 5% E73 E3 Vishay - 70P5711 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 91 5% E73 E3 Vishay
70P5711
Cw-10-3 91 5% E73 E3 Vishay 70P5711
CW-10-3 91 5% E73 e3

CW-10-3 91 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01091R00JE733 CW01091R00JE733-ND 70P5711
Product Name RES 91 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 91 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers