Vishay Intertechnology, Inc. Through Hole Resistors CW0109R090JE123

Description
9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0109R090JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R090JE123-ND
Through Hole Resistors CW0109R090JE123-ND
9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 9.09 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0109R090JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.09 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0109R090JE123
Res Wirewound 9.09 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0109R090JE123
Res Wirewound 9.09 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.09 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 9.09 5% E12 E3 Vishay - 70P5669 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9.09 5% E12 E3 Vishay
70P5669
Cw-10-3 9.09 5% E12 E3 Vishay 70P5669
CW-10-3 9.09 5% e12 E3

CW-10-3 9.09 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109R090JE123-ND CW0109R090JE123 70P5669
Product Name Through Hole Resistors Res Wirewound 9.09 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 9.09 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers