Vishay Intertechnology, Inc. 0.33 OHM 13W Resistor CW010R3300KE123

Description
RES 0.33 OHM 13W 10% AXIAL Product overview: CW010R3300KE123 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010R3300KE123 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.33 OHM 13W 10% AXIAL Product overview: CW010R3300KE123 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010R3300KE123 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33 OHM 13W Resistor - 53-CW010R3300KE123 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 13W Resistor
53-CW010R3300KE123
0.33 OHM 13W Resistor 53-CW010R3300KE123
RES 0.33 OHM 13W 10% AXIAL Product overview: CW010R3300KE123 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010R3300KE123 can be used for catalog matching and distributor lookup.

RES 0.33 OHM 13W 10% AXIAL Product overview: CW010R3300KE123 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 13W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 13W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW010R3300KE123 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .33 OHM 13W 10% WW AXIAL - CW010R3300KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 13W 10% WW AXIAL
CW010R3300KE123
RES .33 OHM 13W 10% WW AXIAL CW010R3300KE123
RES .33ohm 13W 10% WW AXIAL

RES .33ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW010R3300KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010R3300KE123-ND
Through Hole Resistors 541-CW010R3300KE123-ND
330 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .33 10% E12 E3 Vishay - 70P3387 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .33 10% E12 E3 Vishay
70P3387
Cw-10-3 .33 10% E12 E3 Vishay 70P3387
CW-10-3 .33 10% e12 E3

CW-10-3 .33 10% e12 E3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CW010R3300KE123 CW010R3300KE123 541-CW010R3300KE123-ND 70P3387
Product Name 0.33 OHM 13W Resistor RES .33 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .33 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Temperature Coefficient 90 ±ppm/°C
Operating DC Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details