Vishay Intertechnology, Inc. RES .43 OHM 13W 10% WW AXIAL CW010R4300KE12

Description
RES .43ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .43ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .43 OHM 13W 10% WW AXIAL - CW010R4300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .43 OHM 13W 10% WW AXIAL
CW010R4300KE12
RES .43 OHM 13W 10% WW AXIAL CW010R4300KE12
RES .43ohm 13W 10% WW AXIAL

RES .43ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010R4300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R4300KE12
Wirewound Resistors 3110-CW010R4300KE12
CW-10 .43 10% E12 e3

CW-10 .43 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010R4300KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4300KE12-ND
Through Hole Resistors CW010R4300KE12-ND
430 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .43 10% E12 E3 Vishay - 70P3418 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .43 10% E12 E3 Vishay
70P3418
Cw-10 .43 10% E12 E3 Vishay 70P3418
CW-10 .43 10% e12 E3

CW-10 .43 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010R4300KE12 3110-CW010R4300KE12 CW010R4300KE12-ND 70P3418
Product Name RES .43 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 .43 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers