Vishay Intertechnology, Inc. Through Hole Resistors CW010R2000KE733

Description
200 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2000KE733-ND
Through Hole Resistors CW010R2000KE733-ND
200 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R2000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R2000KE733
Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2000KE733
Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010R2000KE733-ND CW010R2000KE733
Product Name Through Hole Resistors Res Wirewound 200m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C722KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details