Vishay Intertechnology, Inc. RES 9.09 OHM 13W 5% WW AXIAL CW0109R090JE733

Description
RES 9.09ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 13W 5% WW AXIAL - CW0109R090JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 13W 5% WW AXIAL
CW0109R090JE733
RES 9.09 OHM 13W 5% WW AXIAL CW0109R090JE733
RES 9.09ohm 13W 5% WW AXIAL

RES 9.09ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0109R090JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R090JE733-ND
Through Hole Resistors CW0109R090JE733-ND
9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.09 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9.09 5% E73 E3 Vishay - 70P5671 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9.09 5% E73 E3 Vishay
70P5671
Cw-10-3 9.09 5% E73 E3 Vishay 70P5671
CW-10-3 9.09 5% E73 e3

CW-10-3 9.09 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109R090JE733 CW0109R090JE733-ND 70P5671
Product Name RES 9.09 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 9.09 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details