110 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 .11 10% E73 e3
RES .11ohm 13W 10% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R1100KE73-ND | 3110-CW010R1100KE73 | CW010R1100KE73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES .11 OHM 13W 10% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.1100 ohms | 0.1100 ohms | 0.1100 ohms |