Vishay Intertechnology, Inc. RES .8 OHM 13W 5% WW AXIAL CW010R8000JE123

Description
RES .8ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .8ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .8 OHM 13W 5% WW AXIAL - CW010R8000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .8 OHM 13W 5% WW AXIAL
CW010R8000JE123
RES .8 OHM 13W 5% WW AXIAL CW010R8000JE123
RES .8ohm 13W 5% WW AXIAL

RES .8ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R8000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8000JE123-ND
Through Hole Resistors CW010R8000JE123-ND
800 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

800 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R8000JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R8000JE123
Through Hole Resistors CW010R8000JE123
RES 0.8 OHM 13W 5% AXIAL

RES 0.8 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .8 5% E12 E3 Vishay - 70P3518 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .8 5% E12 E3 Vishay
70P3518
Cw-10-3 .8 5% E12 E3 Vishay 70P3518
CW-10-3 .8 5% e12 E3

CW-10-3 .8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R8000JE123 CW010R8000JE123-ND CW010R8000JE123 70P3518
Product Name RES .8 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 .8 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.8000 ohms 0.8000 ohms 0.8000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details