Vishay Intertechnology, Inc. Through Hole Resistors CW010R4700JE12

Description
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R4700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4700JE12-ND
Through Hole Resistors CW010R4700JE12-ND
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .47 OHM 5% SILICONE WW - CW010R4700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .47 OHM 5% SILICONE WW
CW010R4700JE12
RES .47 OHM 5% SILICONE WW CW010R4700JE12
RES .47ohm 5% SILICONE WW

RES .47ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R4700JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R4700JE12
Through Hole Resistors CW010R4700JE12
RES 0.47 OHM 13W 5% AXIAL

RES 0.47 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10 .47 5% E12 E3 Vishay - 70P3430 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .47 5% E12 E3 Vishay
70P3430
Cw-10 .47 5% E12 E3 Vishay 70P3430
CW-10 .47 5% e12 E3

CW-10 .47 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R4700JE12-ND CW010R4700JE12 CW010R4700JE12 70P3430
Product Name Through Hole Resistors RES .47 OHM 5% SILICONE WW Through Hole Resistors Cw-10 .47 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers