DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
100
150
200
250
300
350
370
380
390
400
410
420
421
422
423
424
425
426
427
428
429
430
431
432
433
440
450
460
470
480
490
500
550
600
650
700
750
1000
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| "1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "1 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "1 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "1 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "1 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "1 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "1.25 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "1.5 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "1.5 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "1.5 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "10 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "10 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "10 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "10 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "10 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "100 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "100 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "100 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "100 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "15 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "15 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "150 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "2 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "2 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "2 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "2 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "2.25 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "2.5 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "20 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "20 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "25 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "25 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "25 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "25 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "25 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "250 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "250 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "3 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "3 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "3 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "3.5 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "30 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "30 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "300 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "350 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "4 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "4 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "4 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "4.5 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "40 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "40 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "400 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "5 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "5 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "5 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "5 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "5 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "5 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "50 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "50 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "50 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "50 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "50 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "500 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length" | |
| "500 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "500 Ohms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "600 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "7 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "7.5 kOhms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "75 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length" | |
| "750 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| "800 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length" | |
| 1 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 1.5 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 10 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 10 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 100 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 100 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 110 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 12 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 120 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 120 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 130 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 15 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 15 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 150 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 150 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 150 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 160 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 18 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 180 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 180 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 2.7 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 20 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 200 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 200 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 200 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 22 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 220 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 220 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 240 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 250 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 250 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 270 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 270 mOhms ±5% 3W Through Hole Resistor Axial Wirewound | |
| 270 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 3.9 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 30 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 300 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 300 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 33 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 330 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 330 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 35 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 350 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 360 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 390 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 390 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 4.7 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 430 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 470 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 470 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 5.6 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 50 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 500 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 510 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 510 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 560 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 6.8 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 620 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 68 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 680 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 750 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 750 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 8.2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 82 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 820 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 820 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 9 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound | |
| 9.1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 9.1 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 9.1 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound | |
| 91 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| 910 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound | |
| ADJ PWR RES 100K OHM 100W | |
| ADJ PWR RES 10K OHM 12W | |
| ADJ PWR RES 15K OHM 175W CHAS MT | |
| ADJ PWR RES 2.5K OHM 12W | |
| ADJ PWR RES 2.5K OHM 175W CHAS | |
| ADJ PWR RES 200 OHM 12W | |
| ADJ PWR RES 20K OHM 100W | |
| ADJ PWR RES 3K OHM 12W | |
| ADJ PWR RES 6K OHM 12W | |
| ADJ PWR RES 7.5 OHM 12W | |
| ADJ PWR RES 75 OHM 12W | |
| ADJ PWR RES 75K OHM 100W | |
| ADJ PWR RES 8.5K OHM 12W | |
| ADJ PWR RES 8K OHM 12W | |
| ADJ PWR RES 9K OHM 12W | |
| CW-2B .1 10% E12 E3 | |
| CW-2B .2 5% E12 E3 | |
| CW-2B .22 10% B12 | |
| CW-2B .22 5% B12 | |
| CW-2B .25 5% E12 E3 | |
| CW-2B .33 5% E12 E3 | |
| CW-2B .47 5% E12 E3 | |
| CW-2B .5 10% B12 | |
| CW-2B .5 5% E12 E3 | |
| CW-2B .68 10% B12 | |
| CW-2B .8 5% B12 | |
| CW-2B .82 5% B12 | |
| CW-2C 2.7 5% E70 E3 | |
| CW-2C-14 10 5% S70 | |
| CW-2C-14 100 5% E73 E3 | |
| CW-2C-14 4.7K 5% S70 | |
| CW-2M 150 5% E70 E3 | |
| PCS 302 0R200 S 0.1% TK3 | |
| RES 0 OHM JUMPER 1% 01005 | |
| RES 0 OHM JUMPER 1% 0201 | |
| RES 0 OHM JUMPER 1% 0402 | |
| RES 0 OHM JUMPER 1% 0603 | |
| RES 0 OHM JUMPER 1% 0805 | |
| RES 0 OHM JUMPER 1% 1206 | |
| RES 0.0005 OHM 1% 1W 0612 | |
| RES 0.0005 OHM 1% 2W 2512 | |
| RES 0.0005 OHM 1% 3W 2512 | |
| RES 0.00075 OHM 1% 1W 0612 | |
| RES 0.00075 OHM 1% 2W 2512 | |
| RES 0.00075 OHM 1% 3W 2512 | |
| RES 0.001 OHM 1% 1/2W 0508 | |
| RES 0.001 OHM 1% 1/3W 0306 | |
| RES 0.001 OHM 1% 1W 0612 | |
| RES 0.001 OHM 1% 1W 1206 | |
| RES 0.001 OHM 1% 2W 2512 | |
| RES 0.001 OHM 1% 3W 2512 | |
| RES 0.0015 OHM 1% 2W 2512 | |
| RES 0.002 OHM 1% 1/2W 0508 | |
| RES 0.002 OHM 1% 1/3W 0306 | |
| RES 0.002 OHM 1% 1W 0612 | |
| RES 0.002 OHM 1% 1W 1206 | |
| RES 0.002 OHM 1% 2W 2512 | |
| RES 0.002 OHM 1% 3W 2512 | |
| RES 0.0025 OHM 1% 1/2W 0306 | |
| RES 0.0025 OHM 1% 1W 0612 | |
| RES 0.003 OHM 1% 1/2W 0306 | |
| RES 0.003 OHM 1% 1/3W 0306 | |
| RES 0.003 OHM 1% 1W 0612 | |
| RES 0.003 OHM 1% 1W 1206 | |
| RES 0.003 OHM 1% 2W 2512 | |
| RES 0.003 OHM 1% 3W 2512 | |
| RES 0.004 OHM 1% 1/2W 0306 | |
| RES 0.004 OHM 1% 1/3W 0306 | |
| RES 0.004 OHM 1% 1W 0612 100PPM | |
| RES 0.004 OHM 1% 1W 0612 | |
| RES 0.004 OHM 1% 1W 1206 | |
| RES 0.004 OHM 1% 2W 2512 | |
| RES 0.004 OHM 1% 3W 2512 | |
| RES 0.005 OHM 1% 1/2W 0306 | |
| RES 0.005 OHM 1% 1/3W 0306 | |
| RES 0.005 OHM 1% 1W 0612 | |
| RES 0.005 OHM 1% 1W 1206 | |
| RES 0.005 OHM 1% 2W 2512 | |
| RES 0.005 OHM 1% 3W 2512 | |
| RES 0.006 OHM 1% 1/3W 0306 | |
| RES 0.006 OHM 1% 1W 0612 | |
| RES 0.006 OHM 1% 1W 1206 | |
| RES 0.006 OHM 1% 2W 2512 | |
| RES 0.006 OHM 1% 3W 2512 | |
| RES 0.007 OHM 1% 1/3W 0306 | |
| RES 0.007 OHM 1% 1W 0612 | |
| RES 0.007 OHM 1% 1W 1206 | |
| RES 0.007 OHM 1% 2W 2512 | |
| RES 0.007 OHM 1% 3W 2512 | |
| RES 0.008 OHM 1% 1/3W 0306 | |
| RES 0.008 OHM 1% 1W 0612 | |
| RES 0.008 OHM 1% 1W 1206 | |
| RES 0.008 OHM 1% 2W 2512 | |
| RES 0.008 OHM 1% 3W 2512 | |
| RES 0.009 OHM 1% 1/3W 0306 | |
| RES 0.009 OHM 1% 1W 0612 | |
| RES 0.009 OHM 1% 1W 1206 | |
| RES 0.009 OHM 1% 2W 2512 | |
| RES 0.009 OHM 1% 3W 2512 | |
| RES 0.01 OHM 1% 1/3W 0306 | |
| RES 0.01 OHM 1% 1W 0612 | |
| RES 0.01 OHM 1% 2W 2512 | |
| RES 0.01 OHM 1% 3W 2512 | |
| RES 0.010 OHM 1% 1W 1206 | |
| RES 0.011 OHM 1% 1/3W 0306 | |
| RES 0.011 OHM 1% 1W 0612 | |
| RES 0.011 OHM 1% 1W 1206 | |
| RES 0.011 OHM 1% 2W 2512 | |
| RES 0.011 OHM 1% 3W 2512 | |
| RES 0.012 OHM 1% 1/3W 0306 | |
| RES 0.012 OHM 1% 1W 0612 | |
| RES 0.012 OHM 1% 1W 1206 | |
| RES 0.012 OHM 1% 2W 2512 | |
| RES 0.012 OHM 1% 3W 2512 | |
| RES 0.013 OHM 1% 1/3W 0306 | |
| RES 0.013 OHM 1% 1W 0612 | |
| RES 0.013 OHM 1% 1W 1206 | |
| RES 0.013 OHM 1% 2W 2512 | |
| RES 0.013 OHM 1% 3W 2512 | |
| RES 0.014 OHM 1% 1/3W 0306 | |
| RES 0.014 OHM 1% 1W 0612 | |
| RES 0.014 OHM 1% 1W 1206 | |
| RES 0.014 OHM 1% 2W 2512 | |
| RES 0.014 OHM 1% 3W 2512 | |
| RES 0.015 OHM 1% 1/3W 0306 | |
| RES 0.015 OHM 1% 1W 0612 | |
| RES 0.015 OHM 1% 1W 1206 | |
| RES 0.015 OHM 1% 2W 2512 | |
| RES 0.015 OHM 1% 3W 2512 | |
| RES 0.016 OHM 1% 1/3W 0306 | |
| RES 0.016 OHM 1% 1W 0612 | |
| RES 0.016 OHM 1% 3W 2512 | |
| RES 0.018 OHM 1% 1/3W 0306 | |
| RES 0.018 OHM 1% 1W 0612 | |
| RES 0.018 OHM 1% 2W 2512 | |
| RES 0.018 OHM 1% 3W 2512 | |
| RES 0.02 OHM 1% 1/3W 0306 | |
| RES 0.02 OHM 1% 1/4W 0201 | |
| RES 0.02 OHM 1% 1W 0612 | |
| RES 0.02 OHM 1% 2W 2512 | |
| RES 0.02 OHM 1% 3W 2512 | |
| RES 0.021 OHM 1% 1/3W 0306 | |
| RES 0.021 OHM 1% 1W 0612 | |
| RES 0.021 OHM 1% 2W 2512 | |
| RES 0.021 OHM 1% 3W 2512 | |
| RES 0.022 OHM 1% 1/3W 0306 | |
| RES 0.022 OHM 1% 1W 0612 | |
| RES 0.022 OHM 1% 2W 2512 | |
| RES 0.022 OHM 1% 3W 2512 | |
| RES 0.024 OHM 1% 1/3W 0306 | |
| RES 0.024 OHM 1% 1W 0612 | |
| RES 0.024 OHM 1% 2W 2512 | |
| RES 0.024 OHM 1% 3W 2512 | |
| RES 0.025 OHM 1% 1W 0612 | |
| RES 0.025 OHM 1% 2W 2512 | |
| RES 0.027 OHM 1% 2W 2512 | |
| RES 0.027 OHM 1% 3W 2512 | |
| RES 0.028 OHM 1% 2W 2512 | |
| RES 0.028 OHM 1% 3W 2512 | |
| RES 0.03 OHM 1% 2W 2512 | |
| RES 0.03 OHM 1% 3W 2512 | |
| RES 0.033 OHM 1% 2W 2512 | |
| RES 0.033 OHM 1% 3W 2512 | |
| RES 0.034 OHM 1% 2W 2512 | |
| RES 0.034 OHM 1% 3W 2512 | |
| RES 0.035 OHM 1% 1/3W 0306 | |
| RES 0.036 OHM 1% 2W 2512 | |
| RES 0.036 OHM 1% 3W 2512 | |
| RES 0.039 OHM 1% 2W 2512 | |
| RES 0.039 OHM 1% 3W 2512 | |
| RES 0.043 OHM 1% 2W 2512 | |
| RES 0.043 OHM 1% 3W 2512 | |
| RES 0.047 OHM 1% 2W 2512 | |
| RES 0.047 OHM 1% 3W 2512 | |
| RES 0.05 OHM 1% 1/3W 0306 | |
| RES 0.05 OHM 1% 2W 2512 | |
| RES 0.05 OHM 1% 3W 2512 | |
| RES 0.051 OHM 1% 2W 2512 | |
| RES 0.051 OHM 1% 3W 2512 | |
| RES 0.056 OHM 1% 2W 2512 | |
| RES 0.056 OHM 1% 3W 2512 | |
| RES 0.33 OHM 3.75W 5% AXIAL | |
| RES 0612 100PPM 0.001 OHM 1.0% 1 | |
| RES 0612 100PPM 0.003 OHM 1.0% A | |
| RES 0612 50PPM 0.01 OHM 1.0% 1.0 | |
| RES 2512 50PPM 0.015 OHM 1.0% 3. | |
| WIDERES 0612 1.2KR 1% 1W TC100 | |
| WIDERES 0612 1.2R 1% 1W TC200 | |
| WIDERES 0612 1.5KR 1% 1W TC100 | |
| WIDERES 0612 10KR 1% 1W TC100 | |
| WIDERES 0612 10R 1% 1W TC100 | |
| WIDERES 0612 1KR 1% 1W TC100 | |
| WIDERES 0612 200R 1% 1W TC100 | |
| WIDERES 0612 3KR 1% 1W TC100 | |
| WIDERES 0612 43R 1% 1W TC100 | |
| WIDERES 0612 464R 1% 1W TC100 | |
| WIDERES 1225 100R 1% 1W TC100 | |
| WIDERES 1225 10KR 1% 1W TC100 | |
| WIDERES 1225 10R 1% 1W TC100 | |
| WIDERES 1225 1KR 1% 1W TC100 | |
| WIDERES 1225 1R 1% 1W TC200 | |
| WIDERES 1225 20R 1% 1W TC100 | |
| WIDERES 1225 220R 1% 1W TC100 | |
| WIDERES 1225 22R 1% 1W TC100 | |
| WIDERES 1225 4.7KR 1% 1W TC100 | |
| WIDERES 1225 47R 1% 1W TC100 |
| << Prev | Next >> |