Vishay Intertechnology, Inc. RES .55 OHM 13W 10% WW AXIAL CW010R5500KE123

Description
RES .55ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .55ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .55 OHM 13W 10% WW AXIAL - CW010R5500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .55 OHM 13W 10% WW AXIAL
CW010R5500KE123
RES .55 OHM 13W 10% WW AXIAL CW010R5500KE123
RES .55ohm 13W 10% WW AXIAL

RES .55ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R5500KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5500KE123-ND
Through Hole Resistors CW010R5500KE123-ND
550 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

550 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .55 10% E12 E3 Vishay - 70P3458 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .55 10% E12 E3 Vishay
70P3458
Cw-10-3 .55 10% E12 E3 Vishay 70P3458
CW-10-3 .55 10% e12 E3

CW-10-3 .55 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R5500KE123 CW010R5500KE123-ND 70P3458
Product Name RES .55 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .55 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5500 ohms 0.5500 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers