RES .125ohm 13W 10% WW AXIAL
CW-10 .125 10% E73 e3
125 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW010R1250KE73 | 3110-CW010R1250KE73 | CW010R1250KE73-ND | 70P3254 |
| Product Name | RES .125 OHM 13W 10% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Cw-10 .125 10% E73 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 0.1250 ohms | 0.1250 ohms | 0.1250 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Category / Application | Industrial | General Use |