Vishay Intertechnology, Inc. RES .6 OHM 13W 5% WW AXIAL CW010R6000JS73

Description
RES .6ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .6ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .6 OHM 13W 5% WW AXIAL - CW010R6000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .6 OHM 13W 5% WW AXIAL
CW010R6000JS73
RES .6 OHM 13W 5% WW AXIAL CW010R6000JS73
RES .6ohm 13W 5% WW AXIAL

RES .6ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R6000JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6000JS73-ND
Through Hole Resistors CW010R6000JS73-ND
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .6 5% S73 Vishay - 23M4092 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .6 5% S73 Vishay
23M4092
Cw-10 .6 5% S73 Vishay 23M4092
CW-10 .6 5% S73

CW-10 .6 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R6000JS73 CW010R6000JS73-ND 23M4092
Product Name RES .6 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 .6 5% S73 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6000 ohms 0.6000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details