CW-10 91K 10% E12 e3
91 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 91K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
RES 91K OHM 13W 10% AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW01091K00KE12 | CW01091K00KE12-ND | CW01091K00KE12 | CW01091K00KE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 91K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 91000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor |