Vishay Intertechnology, Inc. RES .43 OHM 13W 5% WW AXIAL CW010R4300JE733

Description
RES .43ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .43ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .43 OHM 13W 5% WW AXIAL - CW010R4300JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .43 OHM 13W 5% WW AXIAL
CW010R4300JE733
RES .43 OHM 13W 5% WW AXIAL CW010R4300JE733
RES .43ohm 13W 5% WW AXIAL

RES .43ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R4300JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4300JE733-ND
Through Hole Resistors CW010R4300JE733-ND
430 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .43 5% E73 E3 Vishay - 70P3417 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .43 5% E73 E3 Vishay
70P3417
Cw-10-3 .43 5% E73 E3 Vishay 70P3417
CW-10-3 .43 5% E73 e3

CW-10-3 .43 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R4300JE733 CW010R4300JE733-ND 70P3417
Product Name RES .43 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .43 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4300 ohms 0.4300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers