Vishay Intertechnology, Inc. RES 9.09 OHM 13W 10% WW AXIAL CW0109R090KE733

Description
RES 9.09ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 13W 10% WW AXIAL - CW0109R090KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 13W 10% WW AXIAL
CW0109R090KE733
RES 9.09 OHM 13W 10% WW AXIAL CW0109R090KE733
RES 9.09ohm 13W 10% WW AXIAL

RES 9.09ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0109R090KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R090KE733-ND
Through Hole Resistors CW0109R090KE733-ND
9.09 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.09 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9.09 10% E73 E3 Vishay - 70P5675 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9.09 10% E73 E3 Vishay
70P5675
Cw-10-3 9.09 10% E73 E3 Vishay 70P5675
CW-10-3 9.09 10% E73 e3

CW-10-3 9.09 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109R090KE733 CW0109R090KE733-ND 70P5675
Product Name RES 9.09 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 9.09 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers