Vishay Intertechnology, Inc. RES .31 OHM 13W 10% WW AXIAL CW010R3100KE733

Description
RES .31ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .31ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .31 OHM 13W 10% WW AXIAL - CW010R3100KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .31 OHM 13W 10% WW AXIAL
CW010R3100KE733
RES .31 OHM 13W 10% WW AXIAL CW010R3100KE733
RES .31ohm 13W 10% WW AXIAL

RES .31ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R3100KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3100KE733-ND
Through Hole Resistors CW010R3100KE733-ND
310 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

310 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .31 10% E73 E3 Vishay - 70P3374 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .31 10% E73 E3 Vishay
70P3374
Cw-10-3 .31 10% E73 E3 Vishay 70P3374
CW-10-3 .31 10% E73 e3

CW-10-3 .31 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R3100KE733 CW010R3100KE733-ND 70P3374
Product Name RES .31 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .31 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3100 ohms 0.3100 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - C1410RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details