Vishay Intertechnology, Inc. Through Hole Resistors CW010R3000JE12

Description
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3000JE12-ND
Through Hole Resistors CW010R3000JE12-ND
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R3000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R3000JE12
Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3000JE12
Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 .3 5% E12 E3 Vishay - 70P3359 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .3 5% E12 E3 Vishay
70P3359
Cw-10 .3 5% E12 E3 Vishay 70P3359
CW-10 .3 5% E12 e3

CW-10 .3 5% E12 e3

Supplier's Site
Through Hole Resistors - CW010R3000JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3000JE12
Through Hole Resistors CW010R3000JE12
RES 0.3 OHM 13W 5% AXIAL

RES 0.3 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R3000JE12-ND CW010R3000JE12 70P3359 CW010R3000JE12
Product Name Through Hole Resistors Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10 .3 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details