Vishay Intertechnology, Inc. Through Hole Resistors CW010R2500JS73

Description
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2500JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2500JS73-ND
Through Hole Resistors CW010R2500JS73-ND
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW010R2500JS73 - CW010R2500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW010R2500JS73
CW010R2500JS73
CW010R2500JS73 CW010R2500JS73
CW010R2500JS73

CW010R2500JS73

Supplier's Site
Cw-10 .25 5% S73 Vishay - 23M4078 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .25 5% S73 Vishay
23M4078
Cw-10 .25 5% S73 Vishay 23M4078
CW-10 .25 5% S73

CW-10 .25 5% S73

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2500JS73-ND CW010R2500JS73 23M4078
Product Name Through Hole Resistors CW010R2500JS73 Cw-10 .25 5% S73 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers