Vishay Intertechnology, Inc. RES .1 OHM 13W 10% WW AXIAL CW010R1000KE733

Description
RES .1ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .1ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .1 OHM 13W 10% WW AXIAL - CW010R1000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 13W 10% WW AXIAL
CW010R1000KE733
RES .1 OHM 13W 10% WW AXIAL CW010R1000KE733
RES .1ohm 13W 10% WW AXIAL

RES .1ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1000KE733-ND
Through Hole Resistors CW010R1000KE733-ND
100 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .1 10% E73 E3 Vishay - 70P3231 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .1 10% E73 E3 Vishay
70P3231
Cw-10-3 .1 10% E73 E3 Vishay 70P3231
CW-10-3 .1 10% E73 e3

CW-10-3 .1 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1000KE733 CW010R1000KE733-ND 70P3231
Product Name RES .1 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .1 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details