Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2200JB12

Description
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R2200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R2200JB12
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2200JB12
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R2200JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2200JB12-ND
Through Hole Resistors CW010R2200JB12-ND
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 23M4077 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
23M4077
Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 23M4077
RES,Metal Alloy,0.22Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.22Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site
Through Hole Resistors - CW010R2200JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2200JB12
Through Hole Resistors CW010R2200JB12
RES 0.22 OHM 13W 5% AXIAL

RES 0.22 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2200JB12 CW010R2200JB12-ND 23M4077 CW010R2200JB12
Product Name Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound MetalAlloy Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers