Vishay Intertechnology, Inc. Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1200JE73

Description
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R1200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R1200JE73
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1200JE73
Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R1200JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1200JE73-ND
Through Hole Resistors CW010R1200JE73-ND
120 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .12 5% E73 E3 Vishay - 70P3242 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .12 5% E73 E3 Vishay
70P3242
Cw-10 .12 5% E73 E3 Vishay 70P3242
CW-10 .12 5% E73 e3

CW-10 .12 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1200JE73 CW010R1200JE73-ND 70P3242
Product Name Res Wirewound 120m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 .12 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers