Vishay Intertechnology, Inc. Through Hole Resistors CW010R1250KE123

Description
125 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
125 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1250KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1250KE123-ND
Through Hole Resistors CW010R1250KE123-ND
125 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 125m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1250KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1250KE123
Res Wirewound 125m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1250KE123
Res Wirewound 125m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 125m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .125 10% E12 E3 Vishay - 70P3253 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .125 10% E12 E3 Vishay
70P3253
Cw-10-3 .125 10% E12 E3 Vishay 70P3253
CW-10-3 .125 10% e12 E3

CW-10-3 .125 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1250KE123-ND CW010R1250KE123 70P3253
Product Name Through Hole Resistors Res Wirewound 125m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .125 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.1250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers