Res Wirewound 240m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
240 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 .24 10% E73 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW010R2400KE73 | CW010R2400KE73-ND | 3110-CW010R2400KE73 | 70P3333 |
| Product Name | Res Wirewound 240m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Wirewound Resistors | Cw-10 .24 10% E73 E3 Vishay |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 90 ±ppm/°C | |||
| Power Rating | 10 watts | 13 watts |