Vishay Intertechnology, Inc. Through Hole Resistors CW0109K000KE123

Description
9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0109K000KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K000KE123-ND
Through Hole Resistors CW0109K000KE123-ND
9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 9K OHM 13W 10% WW AXIAL - CW0109K000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 13W 10% WW AXIAL
CW0109K000KE123
RES 9K OHM 13W 10% WW AXIAL CW0109K000KE123
RES 9Kohm 13W 10% WW AXIAL

RES 9Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 9K 10% E12 E3 Vishay - 70P5649 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9K 10% E12 E3 Vishay
70P5649
Cw-10-3 9K 10% E12 E3 Vishay 70P5649
CW-10-3 9K 10% e12 E3

CW-10-3 9K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109K000KE123-ND CW0109K000KE123 70P5649
Product Name Through Hole Resistors RES 9K OHM 13W 10% WW AXIAL Cw-10-3 9K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176083-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details