Vishay Intertechnology, Inc. Through Hole Resistors CW010R2200KB123

Description
220 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
220 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2200KB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2200KB123-ND
Through Hole Resistors CW010R2200KB123-ND
220 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R2200KB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R2200KB123
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2200KB123
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010R2200KB123-ND CW010R2200KB123
Product Name Through Hole Resistors Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers