Vishay Intertechnology, Inc. Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2500JE733

Description
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R2500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R2500JE733
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2500JE733
Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R2500JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2500JE733-ND
Through Hole Resistors CW010R2500JE733-ND
250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010R2500JE733 CW010R2500JE733-ND
Product Name Res Wirewound 250m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details