Vishay Intertechnology, Inc. RES .24 OHM 13W 10% WW AXIAL CW010R2400KE123

Description
RES .24ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .24ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .24 OHM 13W 10% WW AXIAL - CW010R2400KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .24 OHM 13W 10% WW AXIAL
CW010R2400KE123
RES .24 OHM 13W 10% WW AXIAL CW010R2400KE123
RES .24ohm 13W 10% WW AXIAL

RES .24ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2400KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2400KE123-ND
Through Hole Resistors CW010R2400KE123-ND
240 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

240 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .24 10% E12 E3 Vishay - 70P3332 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .24 10% E12 E3 Vishay
70P3332
Cw-10-3 .24 10% E12 E3 Vishay 70P3332
CW-10-3 .24 10% e12 E3

CW-10-3 .24 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2400KE123 CW010R2400KE123-ND 70P3332
Product Name RES .24 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .24 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2400 ohms 0.2400 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details