Vishay Intertechnology, Inc. Wirewound Resistors CW010R3500KE12

Description
CW-10 .35 10% E12 e3
Request a Quote Datasheet
Description
CW-10 .35 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R3500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R3500KE12
Wirewound Resistors 3110-CW010R3500KE12
CW-10 .35 10% E12 e3

CW-10 .35 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010R3500KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3500KE12-ND
Through Hole Resistors CW010R3500KE12-ND
350 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R3500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R3500KE12
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3500KE12
Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 .35 10% E12 E3 Vishay - 70P3394 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .35 10% E12 E3 Vishay
70P3394
Cw-10 .35 10% E12 E3 Vishay 70P3394
CW-10 .35 10% e12 E3

CW-10 .35 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R3500KE12 CW010R3500KE12-ND CW010R3500KE12 70P3394
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 350m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10 .35 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.3500 ohms 0.3500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details