Vishay Intertechnology, Inc. RES .1 OHM 13W 10% WW AXIAL CW010R1000KB14

Description
RES .1ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .1ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .1 OHM 13W 10% WW AXIAL - CW010R1000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 13W 10% WW AXIAL
CW010R1000KB14
RES .1 OHM 13W 10% WW AXIAL CW010R1000KB14
RES .1ohm 13W 10% WW AXIAL

RES .1ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1000KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1000KB14-ND
Through Hole Resistors CW010R1000KB14-ND
100 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010R1000KB14 CW010R1000KB14-ND
Product Name RES .1 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details