240 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 240m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
RES 0.24 OHM 13W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010R2400JE123-ND | CW010R2400JE123 | CW010R2400JE123 |
| Product Name | Through Hole Resistors | Res Wirewound 240m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 0.2400 ohms | 0.2400 ohms |