Vishay Intertechnology, Inc. RES 910 OHM 13W 10% WW AXIAL CW010910R0KE123

Description
RES 910ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 910ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 13W 10% WW AXIAL - CW010910R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 13W 10% WW AXIAL
CW010910R0KE123
RES 910 OHM 13W 10% WW AXIAL CW010910R0KE123
RES 910ohm 13W 10% WW AXIAL

RES 910ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010910R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010910R0KE123-ND
Through Hole Resistors CW010910R0KE123-ND
910 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

910 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010910R0KE123 CW010910R0KE123-ND
Product Name RES 910 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers