Vishay Intertechnology, Inc. Through Hole Resistors CW010R6000KE123

Description
600 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
600 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R6000KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6000KE123-ND
Through Hole Resistors CW010R6000KE123-ND
600 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R6000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R6000KE123
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R6000KE123
Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .6 10% E12 E3 Vishay - 70P3474 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .6 10% E12 E3 Vishay
70P3474
Cw-10-3 .6 10% E12 E3 Vishay 70P3474
CW-10-3 .6 10% e12 E3

CW-10-3 .6 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R6000KE123-ND CW010R6000KE123 70P3474
Product Name Through Hole Resistors Res Wirewound 600m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .6 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers