Vishay Intertechnology, Inc. Through Hole Resistors CW010R2700JE73

Description
270 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
270 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2700JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2700JE73-ND
Through Hole Resistors CW010R2700JE73-ND
270 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

270 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .27 OHM 13W 5% WW AXIAL - CW010R2700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .27 OHM 13W 5% WW AXIAL
CW010R2700JE73
RES .27 OHM 13W 5% WW AXIAL CW010R2700JE73
RES .27ohm 13W 5% WW AXIAL

RES .27ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 .27 5% E73 E3 Vishay - 70P3345 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .27 5% E73 E3 Vishay
70P3345
Cw-10 .27 5% E73 E3 Vishay 70P3345
CW-10 .27 5% E73 e3

CW-10 .27 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2700JE73-ND CW010R2700JE73 70P3345
Product Name Through Hole Resistors RES .27 OHM 13W 5% WW AXIAL Cw-10 .27 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details