Vishay Intertechnology, Inc. Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0109R100JE12

Description
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0109R100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0109R100JE12
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0109R100JE12
Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0109R100JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R100JE12-ND
Through Hole Resistors CW0109R100JE12-ND
9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0109R100JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109R100JE12
Wirewound Resistors 3110-CW0109R100JE12
CW-10 9.1 5% E12 e3

CW-10 9.1 5% E12 e3

Supplier's Site Datasheet
Cw-10 9.1 5% E12 E3 Vishay - 70P5676 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 9.1 5% E12 E3 Vishay
70P5676
Cw-10 9.1 5% E12 E3 Vishay 70P5676
CW-10 9.1 5% e12 E3

CW-10 9.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0109R100JE12 CW0109R100JE12-ND 3110-CW0109R100JE12 70P5676
Product Name Res Wirewound 9.1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 9.1 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details