Vishay Intertechnology, Inc. Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1600JS73

Description
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R1600JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R1600JS73
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1600JS73
Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R1600JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1600JS73-ND
Through Hole Resistors CW010R1600JS73-ND
160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

160 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,0.16Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C8481 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.16Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C8481
Res,metal Alloy,0.16Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C8481
RES,Metal Alloy,0.16Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.16Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1600JS73 CW010R1600JS73-ND 43C8481
Product Name Res Wirewound 160m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Res,metal Alloy,0.16Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers