Vishay Intertechnology, Inc. Wirewound Resistors CW010R1300KE73

Description
CW-10 .13 10% E73 e3
Request a Quote Datasheet
Description
CW-10 .13 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R1300KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R1300KE73
Wirewound Resistors 3110-CW010R1300KE73
CW-10 .13 10% E73 e3

CW-10 .13 10% E73 e3

Supplier's Site Datasheet
RES .13 OHM 13W 10% WW AXIAL - CW010R1300KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 13W 10% WW AXIAL
CW010R1300KE73
RES .13 OHM 13W 10% WW AXIAL CW010R1300KE73
RES .13ohm 13W 10% WW AXIAL

RES .13ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1300KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1300KE73-ND
Through Hole Resistors CW010R1300KE73-ND
130 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .13 10% E73 E3 Vishay - 70P3262 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .13 10% E73 E3 Vishay
70P3262
Cw-10 .13 10% E73 E3 Vishay 70P3262
CW-10 .13 10% E73 e3

CW-10 .13 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010R1300KE73 CW010R1300KE73 CW010R1300KE73-ND 70P3262
Product Name Wirewound Resistors RES .13 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 .13 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers