Vishay Intertechnology, Inc. Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1670JE12

Description
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1670JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1670JE12
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1670JE12
Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R1670JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1670JE12-ND
Through Hole Resistors CW010R1670JE12-ND
167 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

167 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R1670JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1670JE12
Through Hole Resistors CW010R1670JE12
RES 0.167 OHM 13W 5% AXIAL

RES 0.167 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10 .167 5% E12 E3 Vishay - 70P3288 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .167 5% E12 E3 Vishay
70P3288
Cw-10 .167 5% E12 E3 Vishay 70P3288
CW-10 .167 5% e12 E3

CW-10 .167 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1670JE12 CW010R1670JE12-ND CW010R1670JE12 70P3288
Product Name Res Wirewound 167m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10 .167 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details