Vishay Intertechnology, Inc. Through Hole Resistors CW010R3000JB12

Description
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3000JB12-ND
Through Hole Resistors CW010R3000JB12-ND
300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R3000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R3000JB12
Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3000JB12
Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C8484 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C8484
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C8484
RES,Metal Alloy,0.3Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.3Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site
Through Hole Resistors - CW010R3000JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3000JB12
Through Hole Resistors CW010R3000JB12
RES 0.3 OHM 13W 5% AXIAL

RES 0.3 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R3000JB12-ND CW010R3000JB12 43C8484 CW010R3000JB12
Product Name Through Hole Resistors Res Wirewound 300m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 2-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers