Vishay Intertechnology, Inc. Through Hole Resistors CW010R1200KE123

Description
120 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1200KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1200KE123-ND
Through Hole Resistors CW010R1200KE123-ND
120 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1200KE123
Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1200KE123
Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .12 10% E12 E3 Vishay - 70P3245 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .12 10% E12 E3 Vishay
70P3245
Cw-10-3 .12 10% E12 E3 Vishay 70P3245
CW-10-3 .12 10% e12 E3

CW-10-3 .12 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1200KE123-ND CW010R1200KE123 70P3245
Product Name Through Hole Resistors Res Wirewound 120m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .12 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details