Vishay Intertechnology, Inc. Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01095K20KE73

Description
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01095K20KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01095K20KE73
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01095K20KE73
Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01095K20KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01095K20KE73
Wirewound Resistors 3110-CW01095K20KE73
CW-10 95.2K 10% E73 e3

CW-10 95.2K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01095K20KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01095K20KE73-ND
Through Hole Resistors CW01095K20KE73-ND
95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

95.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW01095K20KE73 3110-CW01095K20KE73 CW01095K20KE73-ND
Product Name Res Wirewound 95.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details