Vishay Intertechnology, Inc. Wirewound Resistors CW0109K000JS73

Description
CW-10 9K 5% S73
Request a Quote Datasheet
Description
CW-10 9K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0109K000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109K000JS73
Wirewound Resistors 3110-CW0109K000JS73
CW-10 9K 5% S73

CW-10 9K 5% S73

Supplier's Site Datasheet
RES 9K OHM 13W 5% WW AXIAL - CW0109K000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 13W 5% WW AXIAL
CW0109K000JS73
RES 9K OHM 13W 5% WW AXIAL CW0109K000JS73
RES 9Kohm 13W 5% WW AXIAL

RES 9Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWE-9.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-9.0KTR-ND
Through Hole Resistors CWE-9.0KTR-ND
9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Power Resistor; Resistance Vishay - 06H0098 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0098
Power Resistor; Resistance Vishay 06H0098
Power Resistor; Resistance:9kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:9kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0109K000JS73 CW0109K000JS73 CWE-9.0KTR-ND 06H0098
Product Name Wirewound Resistors RES 9K OHM 13W 5% WW AXIAL Through Hole Resistors Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 9000 ohms 9000 ohms 9000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Power Rating 13 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details