The CW01091R00JE12HE is a through-hole wirewound resistor from Lingto Electronic Limited, designed for high energy applications. It has a power rating of 10 watts at 25 °C and can handle up to 13 watts at elevated temperatures. The resistance range for this model is from 15.0 to 938.0 ohms, with a maximum short-term pulse energy of 106.5 joules. The resistor features a silicone coating for high-temperature stability and is constructed with a complete welded design for enhanced reliability. It operates effectively within a temperature range of -65 °C to +350 °C, making it suitable for demanding environments. The device has a tolerance of ±5% and a temperature coefficient of ±30 ppm/°C for resistances of 10 ohms and above. This resistor is ideal for applications requiring robust performance and stability under varying conditions.
91 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
RES 91 OHM 13W 5% AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW01091R00JE12HE-ND | CW01091R00JE12HE |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 91 ohms | 91 ohms |