Vishay Intertechnology, Inc. Wirewound Resistors CW010R1800KE73

Description
CW-10 .18 10% E73 e3
Request a Quote Datasheet
Description
CW-10 .18 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010R1800KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R1800KE73
Wirewound Resistors 3110-CW010R1800KE73
CW-10 .18 10% E73 e3

CW-10 .18 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010R1800KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1800KE73-ND
Through Hole Resistors CW010R1800KE73-ND
180 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

180 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .18 OHM 13W 10% WW AXIAL - CW010R1800KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .18 OHM 13W 10% WW AXIAL
CW010R1800KE73
RES .18 OHM 13W 10% WW AXIAL CW010R1800KE73
RES .18ohm 13W 10% WW AXIAL

RES .18ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW010R1800KE73 CW010R1800KE73-ND CW010R1800KE73
Product Name Wirewound Resistors Through Hole Resistors RES .18 OHM 13W 10% WW AXIAL
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details