Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2200JB123

Description
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R2200JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R2200JB123
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2200JB123
Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R2200JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2200JB123-ND
Through Hole Resistors CW010R2200JB123-ND
220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 23M4102 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
23M4102
Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 23M4102
RES,Metal Alloy,0.22Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.22Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site
Through Hole Resistors - CW010R2200JB123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2200JB123
Through Hole Resistors CW010R2200JB123
RES 0.22 OHM 13W 5% AXIAL

RES 0.22 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2200JB123 CW010R2200JB123-ND 23M4102 CW010R2200JB123
Product Name Res Wirewound 220m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Res,metal Alloy,0.22Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound MetalAlloy Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details